NTE Electronics, Inc. Product Range Nte Electronics NTE4984

Description
Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-35; No. of Pins:2Pins; Minimum Breakdown Voltage:237V; Maximum Breakdown Voltage:263V; Qualification:- RoHS Compliant: Yes
Description
Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-35; No. of Pins:2Pins; Minimum Breakdown Voltage:237V; Maximum Breakdown Voltage:263V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Nte Electronics - 47T8167 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nte Electronics
47T8167
Product Range Nte Electronics 47T8167
Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-35; No. of Pins:2Pins; Minimum Breakdown Voltage:237V; Maximum Breakdown Voltage:263V; Qualification:- RoHS Compliant: Yes

Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-35; No. of Pins:2Pins; Minimum Breakdown Voltage:237V; Maximum Breakdown Voltage:263V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 47T8167
Product Name Product Range Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details