NTE Electronics, Inc. Diode, Tvs, 1.5Kw, 40.2V, Unidirectional, Axial Leaded; Product Range Nte Electronics NTE4946

Description
DIODE, TVS, 1.5KW, 40.2V, UNIDIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40.2V; Clamping Voltage Max:64.8V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Description
DIODE, TVS, 1.5KW, 40.2V, UNIDIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40.2V; Clamping Voltage Max:64.8V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 40.2V, Unidirectional, Axial Leaded; Product Range Nte Electronics - 31C4269 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 40.2V, Unidirectional, Axial Leaded; Product Range Nte Electronics
31C4269
Diode, Tvs, 1.5Kw, 40.2V, Unidirectional, Axial Leaded; Product Range Nte Electronics 31C4269
DIODE, TVS, 1.5KW, 40.2V, UNIDIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:40.2V; Clamping Voltage Max:64.8V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 40.2V, UNIDIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:40.2V; Clamping Voltage Max:64.8V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C4269
Product Name Diode, Tvs, 1.5Kw, 40.2V, Unidirectional, Axial Leaded; Product Range Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details