NTE Electronics, Inc. Diode, Tvs, 1.5Kw, 30.8V, Bi-Directional, Axial Leaded; Product Range Nte Electronics NTE4941

Description
DIODE, TVS, 1.5KW, 30.8V, BI-DIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: No
Description
DIODE, TVS, 1.5KW, 30.8V, BI-DIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 30.8V, Bi-Directional, Axial Leaded; Product Range Nte Electronics - 31C4265 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 30.8V, Bi-Directional, Axial Leaded; Product Range Nte Electronics
31C4265
Diode, Tvs, 1.5Kw, 30.8V, Bi-Directional, Axial Leaded; Product Range Nte Electronics 31C4265
DIODE, TVS, 1.5KW, 30.8V, BI-DIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: No

DIODE, TVS, 1.5KW, 30.8V, BI-DIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C4265
Product Name Diode, Tvs, 1.5Kw, 30.8V, Bi-Directional, Axial Leaded; Product Range Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: KS826S04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details