NTE Electronics, Inc. Diode; Product Range Nte Electronics NTE4939

Description
Diode; Product Range:NTE4900 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:-; No. of Pins:2Pins; Minimum Breakdown Voltage:31.4V; Maximum Breakdown Voltage:34.7V RoHS Compliant: Yes
Description
Diode; Product Range:NTE4900 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:-; No. of Pins:2Pins; Minimum Breakdown Voltage:31.4V; Maximum Breakdown Voltage:34.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode; Product Range Nte Electronics - 31C4262 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Nte Electronics
31C4262
Diode; Product Range Nte Electronics 31C4262
Diode; Product Range:NTE4900 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:-; No. of Pins:2Pins; Minimum Breakdown Voltage:31.4V; Maximum Breakdown Voltage:34.7V RoHS Compliant: Yes

Diode; Product Range:NTE4900 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:28.2V; Clamping Voltage Max:45.7V; Diode Case Style:-; No. of Pins:2Pins; Minimum Breakdown Voltage:31.4V; Maximum Breakdown Voltage:34.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C4262
Product Name Diode; Product Range Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details