Win Source Part Number: 1011742-NTE4906
Category: Circuit Protection>TVS - Diodes
Series: Transient Suppressors
Package: Bag
Standard Package: 1
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.02V
Voltage - Breakdown (Min): 7.79V
Voltage - Clamping (Max) @ Ipp: 12.1V
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE4906
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1011742-NTE4906 |
| Product Name | Circuit Protection - TVS - Diodes |
| VC | 12.1 volts |