NTE Electronics, Inc. N Channel Mosfet, 25V, 3Ma, To-72; Channel Type Nte Electronics NTE465

Description
N CHANNEL MOSFET, 25V, 3mA, TO-72; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:3mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 25V, 3mA, TO-72; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:3mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 25V, 3Ma, To-72; Channel Type Nte Electronics - 29C4610 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 25V, 3Ma, To-72; Channel Type Nte Electronics
29C4610
N Channel Mosfet, 25V, 3Ma, To-72; Channel Type Nte Electronics 29C4610
N CHANNEL MOSFET, 25V, 3mA, TO-72; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:3mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 25V, 3mA, TO-72; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:3mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 29C4610
Product Name N Channel Mosfet, 25V, 3Ma, To-72; Channel Type Nte Electronics
Polarity N-Channel
Unlock Full Specs
to access all available technical data