NTE Electronics, Inc. Logic - Counters, Dividers NTE4522B

Description
IC-CMOS 4-BIT COUNTER
Description
IC-CMOS 4-BIT COUNTER
Datasheet
Datasheet Summary
Powered by GS/AI

The NTE4522B is a CMOS programmable divide-by-N 4-bit BCD counter in a 16-lead DIP package. It features a monolithic structure utilizing MOS P-channel and N-channel enhancement mode devices. This device operates as a cascadable down counter with a decoded "0" state output, making it suitable for divide-by-N applications. The clock inhibit input allows for the disabling of pulse counting, while the cascade feedback input facilitates cascading without additional gates. Key specifications include a quiescent current of 5nA at 5V, a supply voltage range of 3V to 18V, and an internally synchronized design that supports high-speed operations. The NTE4522B can handle a counting rate of up to 5 MHz and is capable of driving two low-power TTL loads or one low-power Schottky TTL load. It operates effectively across a temperature range of -55°C to +125°C, making it suitable for various applications, including frequency synthesizers and phase-locked loops. The device also includes asynchronous preset enable and a master reset function for enhanced control.

Datasheet Summary
Powered by GS/AI

The NTE4522B is a CMOS programmable divide-by-N 4-bit BCD counter in a 16-lead DIP package. It features a monolithic structure utilizing MOS P-channel and N-channel enhancement mode devices. This device operates as a cascadable down counter with a decoded "0" state output, making it suitable for divide-by-N applications. The clock inhibit input allows for the disabling of pulse counting, while the cascade feedback input facilitates cascading without additional gates. Key specifications include a quiescent current of 5nA at 5V, a supply voltage range of 3V to 18V, and an internally synchronized design that supports high-speed operations. The NTE4522B can handle a counting rate of up to 5 MHz and is capable of driving two low-power TTL loads or one low-power Schottky TTL load. It operates effectively across a temperature range of -55°C to +125°C, making it suitable for various applications, including frequency synthesizers and phase-locked loops. The device also includes asynchronous preset enable and a master reset function for enhanced control.

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - NTE4522B - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
NTE4522B
Logic - Counters, Dividers NTE4522B
IC-CMOS 4-BIT COUNTER

IC-CMOS 4-BIT COUNTER

Supplier's Site Datasheet
Counters, Dividers - NTE4522B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
NTE4522B
Counters, Dividers NTE4522B
Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-DIP

Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - NTE4522B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
NTE4522B
Integrated Circuits (ICs) - Logic - Counters, Dividers NTE4522B
IC DIVIDER BY N 4-BIT 16DIP

IC DIVIDER BY N 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Dividers Logic Dividers Logic Dividers
Product Number NTE4522B NTE4522B NTE4522B
Product Name Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Clock Frequency 5 MHz 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - SN74LS92D - Lingto Electronic Limited
Specs
Clock Frequency 42 MHz
View Details
15-stage divider and oscillator - 74AHC1G4215GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
6 suppliers
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020M96 - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details