NTE Electronics, Inc. Sockets for ICs, Transistors NTE435P6

Description
IC DUAL INLINE 6 PIN
Datasheet
Description
IC DUAL INLINE 6 PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - NTE435P6 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
NTE435P6
Sockets for ICs, Transistors NTE435P6
IC DUAL INLINE 6 PIN

IC DUAL INLINE 6 PIN

Supplier's Site Datasheet
Connector, Ic Socket, Dip, 6 Position, 2.54Mm; No. Of Contacts Nte Electronics - 29C4595 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ic Socket, Dip, 6 Position, 2.54Mm; No. Of Contacts Nte Electronics
29C4595
Connector, Ic Socket, Dip, 6 Position, 2.54Mm; No. Of Contacts Nte Electronics 29C4595
CONNECTOR, IC SOCKET, DIP, 6 POSITION, 2.54MM; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:2mm; Contact Material:-; Contact Plating:-; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, IC SOCKET, DIP, 6 POSITION, 2.54MM; No. of Contacts:6Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:2mm; Contact Material:-; Contact Plating:-; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NTE435P6 29C4595
Product Name Sockets for ICs, Transistors Connector, Ic Socket, Dip, 6 Position, 2.54Mm; No. Of Contacts Nte Electronics
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details