NTE Electronics, Inc. Sockets for ICs, Transistors NTE423

Description
SOCKET-MINI-DIP 8-PIN
Datasheet
Description
SOCKET-MINI-DIP 8-PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - NTE423 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
NTE423
Sockets for ICs, Transistors NTE423
SOCKET-MINI-DIP 8-PIN

SOCKET-MINI-DIP 8-PIN

Supplier's Site Datasheet
Dip Socket, 8 Position, Through Hole; No. Of Contacts Nte Electronics - 29C4594 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8 Position, Through Hole; No. Of Contacts Nte Electronics
29C4594
Dip Socket, 8 Position, Through Hole; No. Of Contacts Nte Electronics 29C4594
DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:-; Contact Plating:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:-; Contact Plating:-; Contact Termination:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NTE423 29C4594
Product Name Sockets for ICs, Transistors Dip Socket, 8 Position, Through Hole; No. Of Contacts Nte Electronics
Termination Through Hole Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Assortment of plugs - NEKM-C-3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details