NTE Electronics, Inc. Dram Memory Ic; Dram Type Nte Electronics NTE4164

Description
DRAM Memory IC; DRAM Type:SDRAM; DRAM Density:64Kbit; DRAM Memory Configuration:-; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:16Pins; Supply Voltage Nom:5V; Access Time:150ns; Operating Temperature Min:-; Product Range:
Datasheet
Description
DRAM Memory IC; DRAM Type:SDRAM; DRAM Density:64Kbit; DRAM Memory Configuration:-; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:16Pins; Supply Voltage Nom:5V; Access Time:150ns; Operating Temperature Min:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dram Memory Ic; Dram Type Nte Electronics - 31C4123 - Newark, An Avnet Company
Chicago, IL, United States
Dram Memory Ic; Dram Type Nte Electronics
31C4123
Dram Memory Ic; Dram Type Nte Electronics 31C4123
DRAM Memory IC; DRAM Type:SDRAM; DRAM Density:64Kbit; DRAM Memory Configuration:-; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:16Pins; Supply Voltage Nom:5V; Access Time:150ns; Operating Temperature Min:-; Product Range:

DRAM Memory IC; DRAM Type:SDRAM; DRAM Density:64Kbit; DRAM Memory Configuration:-; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:16Pins; Supply Voltage Nom:5V; Access Time:150ns; Operating Temperature Min:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 31C4123
Product Name Dram Memory Ic; Dram Type Nte Electronics
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details