NTE ELECTRONICS, INC.
NTE416 -- SOCKETS FOR ICS, TRANSISTORS
NTE Electronics, Inc.
Sockets for ICs, Transistors
NTE416
Description
SOCKET 16PIN DIP
-
Lingto Electronic Limited
Datasheet
Description
SOCKET 16PIN DIP
Datasheet
Suppliers
Sockets for ICs, Transistors
NTE416
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
NTE416 |
|
Product Name
|
Sockets for ICs, Transistors |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details