IC GATE NAND 4CH 2IN 14DIP
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel Schmitt Trigger 14-DIP
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE4093B | NTE4093B | NTE4093B |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V |
| Operating Current | 1.00E-3 mA | 8.8 mA | |
| Low Level Output Current (Sink) | 8.8 mA |