NTE Electronics, Inc. IC-CMOS AND GATE NTE4081B

Description
IC-CMOS AND GATE
Description
IC-CMOS AND GATE
Datasheet
Datasheet Summary
Powered by GS/AI

The NTE4081B is a quad 2-input AND gate integrated circuit packaged in a 14-lead DIP format. It utilizes complementary P-Channel and N-Channel enhancement mode devices, making it suitable for applications requiring low power dissipation and high noise immunity. The device operates within a supply voltage range of 3V to 18V and features buffered outputs capable of driving two low-power TTL loads or one low-power Schottky TTL load across the specified temperature range. Key specifications include a maximum power dissipation of 500mW and input/output voltage ratings from -0.5V to +18V. The NTE4081B also incorporates triple diode protection on all inputs, enhancing its reliability in various applications. Switching characteristics indicate output rise and fall times that vary with load capacitance, with typical values at 5V, 10V, and 15V supply voltages. This device is suitable for engineers looking for a reliable AND gate solution in digital logic applications.

Datasheet Summary
Powered by GS/AI

The NTE4081B is a quad 2-input AND gate integrated circuit packaged in a 14-lead DIP format. It utilizes complementary P-Channel and N-Channel enhancement mode devices, making it suitable for applications requiring low power dissipation and high noise immunity. The device operates within a supply voltage range of 3V to 18V and features buffered outputs capable of driving two low-power TTL loads or one low-power Schottky TTL load across the specified temperature range. Key specifications include a maximum power dissipation of 500mW and input/output voltage ratings from -0.5V to +18V. The NTE4081B also incorporates triple diode protection on all inputs, enhancing its reliability in various applications. Switching characteristics indicate output rise and fall times that vary with load capacitance, with typical values at 5V, 10V, and 15V supply voltages. This device is suitable for engineers looking for a reliable AND gate solution in digital logic applications.

Suppliers

Company
Product
Description
Supplier Links
IC-CMOS AND GATE - 70215864 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC-CMOS AND GATE
70215864
IC-CMOS AND GATE 70215864
IC-CMOS AND GATE

IC-CMOS AND GATE

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - NTE4081B - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NTE4081B
Integrated Circuits (ICs) - Logic - Gates and Inverters NTE4081B
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - NTE4081B - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NTE4081B
Logic - Gates and Inverters NTE4081B
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - NTE4081B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NTE4081B
Gates and Inverters NTE4081B
AND Gate IC 4 Channel 14-DIP

AND Gate IC 4 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 70215864 NTE4081B NTE4081B NTE4081B
Product Name IC-CMOS AND GATE Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND AND; AND Gate
Supply Voltage 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V
Operating Current 1.00E-3 mA 8.8 mA
Low Level Output Current (Sink) 8.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC51J/B - Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic Gates - 7512768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54ALS04BJ - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers