Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:4069; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V; Output Current:8.8mA; MSL:- RoHS Compliant: Yes
Inverter IC 6 Channel 14-DIP
IC INVERTER 6CH 6-INP 14DIP
IC INVERTER 6CH 1-INP 14DIP
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 05H5796 | NTE4069 | NTE4069 | NTE4069 |
| Product Name | Logic Function Nte Electronics | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Supply Voltage | 18V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V |
| Inputs | 1 | 1 | ||
| Operating Current | 8.8 mA | 8.8 mA | 0.0300 mA | |
| Pin Count | 14 | |||
| IC Package Type | Other; DIP | DIP; Other; 14-DIP (0.300\", 7.62mm) |