Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:-; Logic IC Base Number:4049; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 05H5791 |
| Product Name | Logic Family / Base Number Nte Electronics |