D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 16-SOIC
IC D-TYPE TRANSP SGL 8:8 16SOIC
IC-CMOS QUAD CLOCK D-LATC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | NTE4042BT | NTE4042BT | NTE4042BT |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 4.75V ~ 5.25V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| Package Type | 16-SOIC (0.154\", 3.90mm Width); SOIC | SOIC | |
| Latch Type | D; Transparent-D |