The NTE40106B is a CMOS hex Schmitt Trigger integrated circuit featuring six inverter circuits with Schmitt Trigger action on the input. It operates with a supply voltage range of 3V to 18V and provides hysteresis voltage values of 0.9V at 5V, 2.3V at 10V, and 3.5V at 15V. The device exhibits high noise immunity, exceeding 50%, and has no limitations on input rise and fall times, making it suitable for high-noise environments. The maximum input current is 1OºA at 18V, with a low quiescent current of 100nA at 18V and +25°C. The NTE40106B is designed for applications such as wave and pulse shaping, monostable and astable multivibrators. It operates over a wide temperature range from -55°C to +125°C and has a power dissipation rating of 500mW at temperatures up to 100°C. The device is available in a 14-lead DIP package.
IC INVERT SCHMITT 6CH 1INP 14DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-DIP
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE40106B | NTE40106B | NTE40106B |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.8V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V; 3V ~ 18V |
| Operating Current | 0.0200 mA | 6.8 mA | |
| Low Level Output Current (Sink) | 6.8 mA |