IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-DIP
IC GATE NOR 4CH 2-INP 14DIP
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE4001B | 70215857 | NTE4001B | NTE4001B |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | IC-CMOS NOR GATE | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 2 | |||
| Operating Current | 3.4 mA | 1.00E-3 mA |