NTE Electronics, Inc. Bjt, Npn, 300V, 200Ma,to-220; Transistor Polarity Nte Electronics NTE376

Description
BJT, NPN, 300V, 200MA,TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:70MHz RoHS Compliant: Yes
Description
BJT, NPN, 300V, 200MA,TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:70MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bjt, Npn, 300V, 200Ma,to-220; Transistor Polarity Nte Electronics - 31C3983 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Npn, 300V, 200Ma,to-220; Transistor Polarity Nte Electronics
31C3983
Bjt, Npn, 300V, 200Ma,to-220; Transistor Polarity Nte Electronics 31C3983
BJT, NPN, 300V, 200MA,TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:70MHz RoHS Compliant: Yes

BJT, NPN, 300V, 200MA,TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:200mA; Power Dissipation:15W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:70MHz RoHS Compliant: Yes

Supplier's Site
Transistor - 32296374 - Radwell International
Willingboro, NJ, United States
Transistor
32296374
Transistor 32296374
POWER BIPOLAR TRANSISTOR, 0.2A I(C), 300V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 0.2A I(C), 300V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Bipolar RF Transistors RF Transistors
Product Number 31C3983 32296374
Product Name Bjt, Npn, 300V, 200Ma,to-220; Transistor Polarity Nte Electronics Transistor
Polarity NPN
Package Type TO-3; TO-220
IC(max) 200 milliamps
Unlock Full Specs
to access all available technical data