NTE Electronics, Inc. JFET P-CHANNEL 40V TO-92 CASE GENERAL PURPOSE AF AMP NTE326

Description
Silicon P-Channel JFET Transistor General Purpose AF Amplifier Current gate is 10 mA Voltage gate to source cutoff is 7.5 V.
Description
Silicon P-Channel JFET Transistor General Purpose AF Amplifier Current gate is 10 mA Voltage gate to source cutoff is 7.5 V.

Suppliers

Company
Product
Description
Supplier Links
JFET P-CHANNEL 40V TO-92 CASE GENERAL PURPOSE AF AMP - 70214771 - Allied Electronics, Inc.
Fort Worth, TX, USA
JFET P-CHANNEL 40V TO-92 CASE GENERAL PURPOSE AF AMP
70214771
JFET P-CHANNEL 40V TO-92 CASE GENERAL PURPOSE AF AMP 70214771
Silicon P-Channel JFET Transistor General Purpose AF Amplifier Current gate is 10 mA Voltage gate to source cutoff is 7.5 V.

Silicon P-Channel JFET Transistor General Purpose AF Amplifier

  • Current gate is 10 mA
    Voltage gate to source cutoff is 7.5 V.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70214771
Product Name JFET P-CHANNEL 40V TO-92 CASE GENERAL PURPOSE AF AMP
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block - 1491-R433 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0600-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details