NTE Electronics, Inc. Voltage Regulator, Fixed, 5V, 1.5A, To-3-3; Output Type Nte Electronics NTE309K

Description
VOLTAGE REGULATOR, FIXED, 5V, 1.5A, TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; MSL:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR, FIXED, 5V, 1.5A, TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Fixed, 5V, 1.5A, To-3-3; Output Type Nte Electronics - 79T1327 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Fixed, 5V, 1.5A, To-3-3; Output Type Nte Electronics
79T1327
Voltage Regulator, Fixed, 5V, 1.5A, To-3-3; Output Type Nte Electronics 79T1327
VOLTAGE REGULATOR, FIXED, 5V, 1.5A, TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; MSL:- RoHS Compliant: Yes

VOLTAGE REGULATOR, FIXED, 5V, 1.5A, TO-3-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:-; Output Current Max:1.5A; IC Case / Package:TO-3; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 79T1327
Product Name Voltage Regulator, Fixed, 5V, 1.5A, To-3-3; Output Type Nte Electronics
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Specialty Product Technologies
Specs
Phase Single; Three
Configuration RackMount; Floor
View Details