NTE Electronics, Inc. Transistor NTE3098

Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:-; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:55V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:-; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:55V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18739437 - Radwell International
Willingboro, NJ, United States
Transistor
18739437
Transistor 18739437
OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:-; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:55V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR, 5000VRMS; NO. OF CHANNELS:1 CHANNEL; OPTOCOUPLER CASE STYLE:-; NO. OF PINS:4PINS; FORWARD CURRENT IF MAX:60MA; ISOLATION VOLTAGE:5KV; CTR MIN:100%; COLLECTOR EMITTER VOLTAGE V(BR)CEO:55V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18739437
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers