NTE Electronics, Inc. OPTOISOLATOR SCHMITT TRIGGER OUTPUT 6-PIN DIP CASE NTE3090

Description
Optoisolator, Schmitt Trigger Output, Reverse Voltage 6 V Wide supply voltage capability Microprocessor compatible drive The NTE3090 is an optoisolator in a 6–Lead DIP type package and contains a gallium arsenide IRED optically coupled to a high–speed integrated detector with a Schmitt Trigger output. This device is designed for applications requiring electrical isolation, fast response time, noise immunity, and digital logic compatibility.
Description
Optoisolator, Schmitt Trigger Output, Reverse Voltage 6 V Wide supply voltage capability Microprocessor compatible drive The NTE3090 is an optoisolator in a 6–Lead DIP type package and contains a gallium arsenide IRED optically coupled to a high–speed integrated detector with a Schmitt Trigger output. This device is designed for applications requiring electrical isolation, fast response time, noise immunity, and digital logic compatibility.

Suppliers

Company
Product
Description
Supplier Links
OPTOISOLATOR SCHMITT TRIGGER OUTPUT 6-PIN DIP CASE - 70214634 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOISOLATOR SCHMITT TRIGGER OUTPUT 6-PIN DIP CASE
70214634
OPTOISOLATOR SCHMITT TRIGGER OUTPUT 6-PIN DIP CASE 70214634
Optoisolator, Schmitt Trigger Output, Reverse Voltage 6 V Wide supply voltage capability Microprocessor compatible drive The NTE3090 is an optoisolator in a 6–Lead DIP type package and contains a gallium arsenide IRED optically coupled to a high–speed integrated detector with a Schmitt Trigger output. This device is designed for applications requiring electrical isolation, fast response time, noise immunity, and digital logic compatibility.

Optoisolator, Schmitt Trigger Output, Reverse Voltage 6 V

  • Wide supply voltage capability
  • Microprocessor compatible drive
    The NTE3090 is an optoisolator in a 6–Lead DIP type package and contains a gallium arsenide IRED optically coupled to a high–speed integrated detector with a Schmitt Trigger output. This device is designed for applications requiring electrical isolation, fast response time, noise immunity, and digital logic compatibility.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70214634
Product Name OPTOISOLATOR SCHMITT TRIGGER OUTPUT 6-PIN DIP CASE
Output Schmitt Trigger
Package Type 6-Pin DIP
Mounting Option Surface Mount
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2700057 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details