NTE Electronics, Inc. Optocoupler, Phototransistor, 1060Vrms; No. Of Channels Nte Electronics NTE3089

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 1060VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:1.06kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 1060VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:1.06kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 1060Vrms; No. Of Channels Nte Electronics - 31C3868 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 1060Vrms; No. Of Channels Nte Electronics
31C3868
Optocoupler, Phototransistor, 1060Vrms; No. Of Channels Nte Electronics 31C3868
OPTOCOUPLER, PHOTOTRANSISTOR, 1060VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:1.06kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 1060VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:1.06kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 31C3868
Product Name Optocoupler, Phototransistor, 1060Vrms; No. Of Channels Nte Electronics
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2537308 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details