NTE Electronics, Inc. OPTOISOLATOR DUAL NPN TRANSISTOR OUTPUTCTR=50% 8-PIN DIP CASE NTE3086

Description
Optoisolator, Dual NPN Transistor Output, Forward Current 60 mA Two isolated channels per package 7500 V withstand test voltage The NTE3086 is a standard dual optocoupler consisting of a GaAs Infrared LED and a silicon phototransistor per channel. This device is constructed with a high voltage insulation, double molded packaging process which offers 7.5 KV withstand test capability.
Datasheet
Description
Optoisolator, Dual NPN Transistor Output, Forward Current 60 mA Two isolated channels per package 7500 V withstand test voltage The NTE3086 is a standard dual optocoupler consisting of a GaAs Infrared LED and a silicon phototransistor per channel. This device is constructed with a high voltage insulation, double molded packaging process which offers 7.5 KV withstand test capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPTOISOLATOR DUAL NPN TRANSISTOR OUTPUTCTR=50% 8-PIN DIP CASE - 70215839 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOISOLATOR DUAL NPN TRANSISTOR OUTPUTCTR=50% 8-PIN DIP CASE
70215839
OPTOISOLATOR DUAL NPN TRANSISTOR OUTPUTCTR=50% 8-PIN DIP CASE 70215839
Optoisolator, Dual NPN Transistor Output, Forward Current 60 mA Two isolated channels per package 7500 V withstand test voltage The NTE3086 is a standard dual optocoupler consisting of a GaAs Infrared LED and a silicon phototransistor per channel. This device is constructed with a high voltage insulation, double molded packaging process which offers 7.5 KV withstand test capability.

Optoisolator, Dual NPN Transistor Output, Forward Current 60 mA

  • Two isolated channels per package
  • 7500 V withstand test voltage
    The NTE3086 is a standard dual optocoupler consisting of a GaAs Infrared LED and a silicon phototransistor per channel. This device is constructed with a high voltage insulation, double molded packaging process which offers 7.5 KV withstand test capability.
Supplier's Site
No. Of Channels Nte Electronics - 05H5737 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Nte Electronics
05H5737
No. Of Channels Nte Electronics 05H5737
No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 70215839 05H5737
Product Name OPTOISOLATOR DUAL NPN TRANSISTOR OUTPUTCTR=50% 8-PIN DIP CASE No. Of Channels Nte Electronics
Output Phototransistor
Package Type 8-Pin DIP
Mounting Option Surface Mount DIP
Forward Current 60 milliamps 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-5201-1-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640578 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details