NTE Electronics, Inc. Optocoupler, Analog, 1.77Kv; No. Of Channels Nte Electronics NTE3085

Description
OPTOCOUPLER, ANALOG, 1.77KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Product Range:-; Input Current:16mA; No. of Channels:1Channels; Optocoupler Output Type:Analogue RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, ANALOG, 1.77KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Product Range:-; Input Current:16mA; No. of Channels:1Channels; Optocoupler Output Type:Analogue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Analog, 1.77Kv; No. Of Channels Nte Electronics - 31C3865 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Analog, 1.77Kv; No. Of Channels Nte Electronics
31C3865
Optocoupler, Analog, 1.77Kv; No. Of Channels Nte Electronics 31C3865
OPTOCOUPLER, ANALOG, 1.77KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Product Range:-; Input Current:16mA; No. of Channels:1Channels; Optocoupler Output Type:Analogue RoHS Compliant: Yes

OPTOCOUPLER, ANALOG, 1.77KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Product Range:-; Input Current:16mA; No. of Channels:1Channels; Optocoupler Output Type:Analogue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 31C3865
Product Name Optocoupler, Analog, 1.77Kv; No. Of Channels Nte Electronics
Input 16mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3125MU12FXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details