NTE Electronics, Inc. OPTOISOLATOR PHOTO DARLINGTON TRANSISTOR OUTPUT CTR=100% 6-PIN DIP CASE NTE3084

Description
OPTOISOLATOR PHOTO DARLINGTON TRANSISTOR OUTPUT CTR=100% 6-PIN DIP CASE
Datasheet
Description
OPTOISOLATOR PHOTO DARLINGTON TRANSISTOR OUTPUT CTR=100% 6-PIN DIP CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPTOISOLATOR PHOTO DARLINGTON TRANSISTOR OUTPUT CTR=100% 6-PIN DIP CASE - 70215981 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOISOLATOR PHOTO DARLINGTON TRANSISTOR OUTPUT CTR=100% 6-PIN DIP CASE
70215981
OPTOISOLATOR PHOTO DARLINGTON TRANSISTOR OUTPUT CTR=100% 6-PIN DIP CASE 70215981
OPTOISOLATOR PHOTO DARLINGTON TRANSISTOR OUTPUT CTR=100% 6-PIN DIP CASE

OPTOISOLATOR PHOTO DARLINGTON TRANSISTOR OUTPUT CTR=100% 6-PIN DIP CASE

Supplier's Site
Optocoupler, Transistor, 7500Vrms; No. Of Channels Nte Electronics - 29C4550 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 7500Vrms; No. Of Channels Nte Electronics
29C4550
Optocoupler, Transistor, 7500Vrms; No. Of Channels Nte Electronics 29C4550
OPTOCOUPLER, TRANSISTOR, 7500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 7500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:-; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:7.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:55V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 70215981 29C4550
Product Name OPTOISOLATOR PHOTO DARLINGTON TRANSISTOR OUTPUT CTR=100% 6-PIN DIP CASE Optocoupler, Transistor, 7500Vrms; No. Of Channels Nte Electronics
Output Photodarlington
Package Type 6-Pin DIP
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5050N-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details