NTE Electronics, Inc. Optocoupler, Darlington, 7500V; No. Of Channels Nte Electronics NTE3044

Description
OPTOCOUPLER, DARLINGTON, 7500V; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, DARLINGTON, 7500V; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Darlington, 7500V; No. Of Channels Nte Electronics - 31C3832 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 7500V; No. Of Channels Nte Electronics
31C3832
Optocoupler, Darlington, 7500V; No. Of Channels Nte Electronics 31C3832
OPTOCOUPLER, DARLINGTON, 7500V; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 7500V; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
OPTOISOLATOR WITH NPN DARLINGTON OUTPUT6-PIN DIP VISO=7500V CTR=300% - 70214649 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOISOLATOR WITH NPN DARLINGTON OUTPUT6-PIN DIP VISO=7500V CTR=300%
70214649
OPTOISOLATOR WITH NPN DARLINGTON OUTPUT6-PIN DIP VISO=7500V CTR=300% 70214649
Optoisolator, NPN Darlington Transistor Output, Forward Current 60 mA High sensitivity to low input drive current High collector-emitter breakdown voltage No base conncetion for improved noise immunity The NTE3044 consists of a gallium arsenide infrared emitting diode optically coupled to a monolithic silicon photodarlington detector in an 6-Lead DIP type package. This device is designed for use in applications requiring high sensitivity at a low input current.

Optoisolator, NPN Darlington Transistor Output, Forward Current 60 mA

  • High sensitivity to low input drive current
  • High collector-emitter breakdown voltage
  • No base conncetion for improved noise immunity
    The NTE3044 consists of a gallium arsenide infrared emitting diode optically coupled to a monolithic silicon photodarlington detector in an 6-Lead DIP type package. This device is designed for use in applications requiring high sensitivity at a low input current.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Optocouplers Optocouplers
Product Number 31C3832 70214649
Product Name Optocoupler, Darlington, 7500V; No. Of Channels Nte Electronics OPTOISOLATOR WITH NPN DARLINGTON OUTPUT6-PIN DIP VISO=7500V CTR=300%
Mounting Option DIP Surface Mount
Forward Current 60 milliamps 60 milliamps
Isolation Voltage 7500 volts 7500 volts
Collector Emitter Breakdown Voltage 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233AC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 1640578 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details