NTE Electronics, Inc. Optocoupler, Phototransistor O/p, 3.5Kv,dip-4; No. Of Channels Nte Electronics NTE3043

Description
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.5KV,DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:70%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.5KV,DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:70%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor O/p, 3.5Kv,dip-4; No. Of Channels Nte Electronics - 29C4543 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.5Kv,dip-4; No. Of Channels Nte Electronics
29C4543
Optocoupler, Phototransistor O/p, 3.5Kv,dip-4; No. Of Channels Nte Electronics 29C4543
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.5KV,DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:70%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.5KV,DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:4kV; CTR Min:70%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 29C4543
Product Name Optocoupler, Phototransistor O/p, 3.5Kv,dip-4; No. Of Channels Nte Electronics
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2260482 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details