NTE Electronics, Inc. OPTOISOLATOR WITH NPN TRANSISTOR OUTPUT6-PIN DIP VISO=7500V CTR=20% NTE3040

Description
Optoisolator, NPN Transistor Output, Forward Current 60 mA Forward current is 60 mA The NTE3040 is a gallium arsenide, infrared emitting diode in a 6-Lead DIP type package coupled with a silicon phototransistor.
Description
Optoisolator, NPN Transistor Output, Forward Current 60 mA Forward current is 60 mA The NTE3040 is a gallium arsenide, infrared emitting diode in a 6-Lead DIP type package coupled with a silicon phototransistor.

Suppliers

Company
Product
Description
Supplier Links
OPTOISOLATOR WITH NPN TRANSISTOR OUTPUT6-PIN DIP VISO=7500V CTR=20% - 70214648 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPTOISOLATOR WITH NPN TRANSISTOR OUTPUT6-PIN DIP VISO=7500V CTR=20%
70214648
OPTOISOLATOR WITH NPN TRANSISTOR OUTPUT6-PIN DIP VISO=7500V CTR=20% 70214648
Optoisolator, NPN Transistor Output, Forward Current 60 mA Forward current is 60 mA The NTE3040 is a gallium arsenide, infrared emitting diode in a 6-Lead DIP type package coupled with a silicon phototransistor.

Optoisolator, NPN Transistor Output, Forward Current 60 mA

  • Forward current is 60 mA
    The NTE3040 is a gallium arsenide, infrared emitting diode in a 6-Lead DIP type package coupled with a silicon phototransistor.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70214648
Product Name OPTOISOLATOR WITH NPN TRANSISTOR OUTPUT6-PIN DIP VISO=7500V CTR=20%
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2260483 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details