NTE Electronics, Inc. Lamp Base Type Nte Electronics NTE30070

Description
Lamp Base Type:-; LED Color:Blue; Bulb Size:10mm; Power Rating:120mW; Wavelength Typ:470nm; Luminous Intensity:1200mcd; Average Bulb Life:-; Supply Voltage:4V; Current Rating:25mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Lamp Base Type:-; LED Color:Blue; Bulb Size:10mm; Power Rating:120mW; Wavelength Typ:470nm; Luminous Intensity:1200mcd; Average Bulb Life:-; Supply Voltage:4V; Current Rating:25mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp Base Type Nte Electronics - 40P5707 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Base Type Nte Electronics
40P5707
Lamp Base Type Nte Electronics 40P5707
Lamp Base Type:-; LED Color:Blue; Bulb Size:10mm; Power Rating:120mW; Wavelength Typ:470nm; Luminous Intensity:1200mcd; Average Bulb Life:-; Supply Voltage:4V; Current Rating:25mA; Product Range:- RoHS Compliant: Yes

Lamp Base Type:-; LED Color:Blue; Bulb Size:10mm; Power Rating:120mW; Wavelength Typ:470nm; Luminous Intensity:1200mcd; Average Bulb Life:-; Supply Voltage:4V; Current Rating:25mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40P5707
Product Name Lamp Base Type Nte Electronics
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
30.5 mm Indicator Indicator 800L P-L - 800L-30L10R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details