BJT, PNP, 80V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C3796 |
| Product Name | Bjt, Pnp, 80V, To-3; Transistor Polarity Nte Electronics |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 50000 milliamps |