NTE Electronics, Inc. Varistor/MOV NTE2V275

Description
MOV, 275V, 685V CLAMP, RADIAL LEAD, VOLTAGE RATING VAC 275V, VOLTAGE RATING VDC 330V, PRODUCT RANGE NTE2V SERIES, CLAMPING VOLTAGE VC MAX 685V, VARISTOR CASE STYLE DISC 16MM, PEAK SURGE CURRENT @ 8/20 S 4.5KA, VOLTAGE NOM. 430V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
MOV, 275V, 685V CLAMP, RADIAL LEAD, VOLTAGE RATING VAC 275V, VOLTAGE RATING VDC 330V, PRODUCT RANGE NTE2V SERIES, CLAMPING VOLTAGE VC MAX 685V, VARISTOR CASE STYLE DISC 16MM, PEAK SURGE CURRENT @ 8/20 S 4.5KA, VOLTAGE NOM. 430V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 32296367 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
32296367
Varistor/MOV 32296367
MOV, 275V, 685V CLAMP, RADIAL LEAD, VOLTAGE RATING VAC 275V, VOLTAGE RATING VDC 330V, PRODUCT RANGE NTE2V SERIES, CLAMPING VOLTAGE VC MAX 685V, VARISTOR CASE STYLE DISC 16MM, PEAK SURGE CURRENT @ 8/20 S 4.5KA, VOLTAGE NOM. 430V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

MOV, 275V, 685V CLAMP, RADIAL LEAD, VOLTAGE RATING VAC 275V, VOLTAGE RATING VDC 330V, PRODUCT RANGE NTE2V SERIES, CLAMPING VOLTAGE VC MAX 685V, VARISTOR CASE STYLE DISC 16MM, PEAK SURGE CURRENT @ 8/20 S 4.5KA, VOLTAGE NOM. 430V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 32296367
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1386041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
TPMOV (Thermally Protected MOV) - 550TPMOVSL - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 550 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - AC Power 2 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details