NTE Electronics, Inc. Metal Oxide Varistor, 180V, 355V, 16Mm Disc; Voltage Rating Vac Nte Electronics NTE2V130

Description
METAL OXIDE VARISTOR, 180V, 355V, 16MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE 2V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 180V, 355V, 16MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE 2V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 180V, 355V, 16Mm Disc; Voltage Rating Vac Nte Electronics - 06M7381 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 180V, 355V, 16Mm Disc; Voltage Rating Vac Nte Electronics
06M7381
Metal Oxide Varistor, 180V, 355V, 16Mm Disc; Voltage Rating Vac Nte Electronics 06M7381
METAL OXIDE VARISTOR, 180V, 355V, 16MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE 2V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 180V, 355V, 16MM DISC; Voltage Rating VAC:135V; Voltage Rating VDC:180V; Product Range:NTE 2V Series; Clamping Voltage Vc Max:355V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06M7381
Product Name Metal Oxide Varistor, 180V, 355V, 16Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Switching Diode, 100V 200Ma Sot-363; Diode Configuration Nexperia - 37K9314 - Newark, An Avnet Company
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1.25 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details