NTE Electronics, Inc. Varistor, 18J, 60Vac, 80Vdc, 175V, Radial; Voltage Rating Vac Nte Electronics NTE2V060

Description
VARISTOR, 18J, 60VAC, 80VDC, 175V, RADIAL; Voltage Rating VAC:60V; Voltage Rating VDC:80V; Product Range:NTE2V Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 18J, 60VAC, 80VDC, 175V, RADIAL; Voltage Rating VAC:60V; Voltage Rating VDC:80V; Product Range:NTE2V Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 18J, 60Vac, 80Vdc, 175V, Radial; Voltage Rating Vac Nte Electronics - 29C4466 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18J, 60Vac, 80Vdc, 175V, Radial; Voltage Rating Vac Nte Electronics
29C4466
Varistor, 18J, 60Vac, 80Vdc, 175V, Radial; Voltage Rating Vac Nte Electronics 29C4466
VARISTOR, 18J, 60VAC, 80VDC, 175V, RADIAL; Voltage Rating VAC:60V; Voltage Rating VDC:80V; Product Range:NTE2V Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

VARISTOR, 18J, 60VAC, 80VDC, 175V, RADIAL; Voltage Rating VAC:60V; Voltage Rating VDC:80V; Product Range:NTE2V Series; Clamping Voltage Vc Max:175V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29C4466
Product Name Varistor, 18J, 60Vac, 80Vdc, 175V, Radial; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diode - 37871491 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
High-speed switching diode - BAS16VY-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details