NTE Electronics, Inc. Metal Oxide Varistor, 38V, 95V, 16Mm Disc; Voltage Rating Vac Nte Electronics NTE2V030

Description
METAL OXIDE VARISTOR, 38V, 95V, 16MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:NTE2V Series; Clamping Voltage Vc Max:95V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Power Rating:600mW RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 38V, 95V, 16MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:NTE2V Series; Clamping Voltage Vc Max:95V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Power Rating:600mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 38V, 95V, 16Mm Disc; Voltage Rating Vac Nte Electronics - 06M7380 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 38V, 95V, 16Mm Disc; Voltage Rating Vac Nte Electronics
06M7380
Metal Oxide Varistor, 38V, 95V, 16Mm Disc; Voltage Rating Vac Nte Electronics 06M7380
METAL OXIDE VARISTOR, 38V, 95V, 16MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:NTE2V Series; Clamping Voltage Vc Max:95V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Power Rating:600mW RoHS Compliant: Yes

METAL OXIDE VARISTOR, 38V, 95V, 16MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:NTE2V Series; Clamping Voltage Vc Max:95V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Power Rating:600mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06M7380
Product Name Metal Oxide Varistor, 38V, 95V, 16Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF Schottky Diode - DMF2011-224 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
RF Diodes - BAR50-02VE6768-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details