NTE Electronics, Inc. Metal Oxide Varistor, 31V, 80V, 16Mm Disc; Voltage Rating Vac Nte Electronics NTE2V025

Description
METAL OXIDE VARISTOR, 31V, 80V, 16MM DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:NTE2V Series; Clamping Voltage Vc Max:80V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Power Rating:250mW RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 31V, 80V, 16MM DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:NTE2V Series; Clamping Voltage Vc Max:80V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Power Rating:250mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 31V, 80V, 16Mm Disc; Voltage Rating Vac Nte Electronics - 31C3451 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 31V, 80V, 16Mm Disc; Voltage Rating Vac Nte Electronics
31C3451
Metal Oxide Varistor, 31V, 80V, 16Mm Disc; Voltage Rating Vac Nte Electronics 31C3451
METAL OXIDE VARISTOR, 31V, 80V, 16MM DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:NTE2V Series; Clamping Voltage Vc Max:80V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Power Rating:250mW RoHS Compliant: Yes

METAL OXIDE VARISTOR, 31V, 80V, 16MM DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:NTE2V Series; Clamping Voltage Vc Max:80V; Varistor Case Style:Disc 16mm; Peak Surge Current @ 8/20µS:1kA; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C3451
Product Name Metal Oxide Varistor, 31V, 80V, 16Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4965 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 237 mA
IR 2 mA
View Details
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 140 mA
View Details
3 suppliers
Surface Mount High Voltage Diode - Z50FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details