NTE Electronics, Inc. Mosfet, N Channel, 400V, 0.4Ohm, 14A, To-3; Channel Type Nte Electronics NTE2993

Description
MOSFET, N CHANNEL, 400V, 0.4OHM, 14A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V
Description
MOSFET, N CHANNEL, 400V, 0.4OHM, 14A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 400V, 0.4Ohm, 14A, To-3; Channel Type Nte Electronics - 31K6320 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 400V, 0.4Ohm, 14A, To-3; Channel Type Nte Electronics
31K6320
Mosfet, N Channel, 400V, 0.4Ohm, 14A, To-3; Channel Type Nte Electronics 31K6320
MOSFET, N CHANNEL, 400V, 0.4OHM, 14A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

MOSFET, N CHANNEL, 400V, 0.4OHM, 14A, TO-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31K6320
Product Name Mosfet, N Channel, 400V, 0.4Ohm, 14A, To-3; Channel Type Nte Electronics
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 3.5 mΩ standard level MOSFET in LFPAK56 - BUK7Y3R5-40E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 100000 milliamps
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 154914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details