TRANSISTOR, BIPOLAR, PNP, 80V, 500mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 29C4531 |
| Product Name | Transistor, Bipolar, Pnp, 80V, 500Ma, To-92-3; Transistor Polarity Nte Electronics |
| Polarity | PNP |