N CHANNEL MOSFET, 500V, 22A, TO-3P; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31C2364 |
| Product Name | N Channel Mosfet, 500V, 22A, To-3P; Channel Type Nte Electronics |
| Polarity | N-Channel |