BIPOLAR TRANSISTOR, NPN, 80V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C3784 |
| Product Name | Bipolar Transistor, Npn, 80V, To-92; Transistor Polarity Nte Electronics |
| Polarity | NPN |