NTE Electronics, Inc. Transistor, Npn & Pnp, 120V, 4A, To-220; Transistor Polarity Nte Electronics NTE292MCP

Description
TRANSISTOR, NPN & PNP, 120V, 4A, TO-220; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:4A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN & PNP, 120V, 4A, TO-220; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:4A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn & Pnp, 120V, 4A, To-220; Transistor Polarity Nte Electronics - 31C3749 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn & Pnp, 120V, 4A, To-220; Transistor Polarity Nte Electronics
31C3749
Transistor, Npn & Pnp, 120V, 4A, To-220; Transistor Polarity Nte Electronics 31C3749
TRANSISTOR, NPN & PNP, 120V, 4A, TO-220; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:4A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN & PNP, 120V, 4A, TO-220; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:120V; DC Collector Current:4A; Power Dissipation Pd:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 31C3749
Product Name Transistor, Npn & Pnp, 120V, 4A, To-220; Transistor Polarity Nte Electronics
Transistor Type Transistor, Npn & Pnp, 120V, 4A, To-220; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
6 suppliers
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers