NTE Electronics, Inc. EPROM 64KB(8K X 8)150NS NTE27C64-15D

Description
Integrated Circuit UV EPROM, 64 Kbit, ± 10 μA (Max.) Leakage Input current, -40 to +125°C 5V ±10% supply voltage in read operation Low power “CMOS” consumption: - active current 30mA - standby current 100μA The 64Kbit UV EPROM in a 28-Lead DIP type package ideally suited for microprocessor systems requiring large programs and is organized as 8,192 by 8 bits. this device has a transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern. a new pattern can then be written to the device by following the programming procedure.
Description
Integrated Circuit UV EPROM, 64 Kbit, ± 10 μA (Max.) Leakage Input current, -40 to +125°C 5V ±10% supply voltage in read operation Low power “CMOS” consumption: - active current 30mA - standby current 100μA The 64Kbit UV EPROM in a 28-Lead DIP type package ideally suited for microprocessor systems requiring large programs and is organized as 8,192 by 8 bits. this device has a transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern. a new pattern can then be written to the device by following the programming procedure.

Suppliers

Company
Product
Description
Supplier Links
EPROM 64KB(8K X 8)150NS - 70214652 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM 64KB(8K X 8)150NS
70214652
EPROM 64KB(8K X 8)150NS 70214652
Integrated Circuit UV EPROM, 64 Kbit, ± 10 μA (Max.) Leakage Input current, -40 to +125°C 5V ±10% supply voltage in read operation Low power “CMOS” consumption: - active current 30mA - standby current 100μA The 64Kbit UV EPROM in a 28-Lead DIP type package ideally suited for microprocessor systems requiring large programs and is organized as 8,192 by 8 bits. this device has a transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern. a new pattern can then be written to the device by following the programming procedure.

Integrated Circuit UV EPROM, 64 Kbit, ± 10 μA (Max.) Leakage Input current, -40 to +125°C

  • 5V ±10% supply voltage in read operation
  • Low power “CMOS” consumption: - active current 30mA - standby current 100μA
    The 64Kbit UV EPROM in a 28-Lead DIP type package ideally suited for microprocessor systems requiring large programs and is organized as 8,192 by 8 bits. this device has a transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern. a new pattern can then be written to the device by following the programming procedure.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Memory Chips
Product Number 70214652
Product Name EPROM 64KB(8K X 8)150NS
Memory Category EPROM
Access Time 100 ns
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY27C256A-200ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers