NTE Electronics, Inc. Memory - NTE27C256-15D NTE27C256-15D

Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011370-NTE27C256-15 D Length: 0 m Mounting: SMD (SMT) Memory Size: 1 MB Height: 0 m Access Time: 150 ns Number of Words: 32000 Number of Pins: 28 Width: 0 m Categories: Memory Case / Package: DIP Alternative Parts (Cross-Reference): AT28C64B-15PU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011370-NTE27C256-15 D Length: 0 m Mounting: SMD (SMT) Memory Size: 1 MB Height: 0 m Access Time: 150 ns Number of Words: 32000 Number of Pins: 28 Width: 0 m Categories: Memory Case / Package: DIP Alternative Parts (Cross-Reference): AT28C64B-15PU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - NTE27C256-15D - 1011370-NTE27C256-15D - Win Source Electronics
Laguna Hills, CA, United States
Memory - NTE27C256-15D
1011370-NTE27C256-15D
Memory - NTE27C256-15D 1011370-NTE27C256-15D
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011370-NTE27C256-15 D Length: 0 m Mounting: SMD (SMT) Memory Size: 1 MB Height: 0 m Access Time: 150 ns Number of Words: 32000 Number of Pins: 28 Width: 0 m Categories: Memory Case / Package: DIP Alternative Parts (Cross-Reference): AT28C64B-15PU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011370-NTE27C256-15D
Length: 0 m
Mounting: SMD (SMT)
Memory Size: 1 MB
Height: 0 m
Access Time: 150 ns
Number of Words: 32000
Number of Pins: 28
Width: 0 m
Categories: Memory
Case / Package: DIP
Alternative Parts (Cross-Reference): AT28C64B-15PU;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now
256kb DIP Memory IC and Storage Component - 2020-NTE27C256-15D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256kb DIP Memory IC and Storage Component
2020-NTE27C256-15D
256kb DIP Memory IC and Storage Component 2020-NTE27C256-15D
Integrated Circuit UV-eprom 256kb (32K X 8) 150ns 28-lead DIP Product overview: NTE27C256-15D from NTE Electronics, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256kb, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-NTE27C256-15D can be used for catalog matching and distributor lookup.

Integrated Circuit UV-eprom 256kb (32K X 8) 150ns 28-lead DIP Product overview: NTE27C256-15D from NTE Electronics, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256kb, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-NTE27C256-15D can be used for catalog matching and distributor lookup.

Supplier's Site
EPROM 256KB(32K X 8)150NS - 70214651 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM 256KB(32K X 8)150NS
70214651
EPROM 256KB(32K X 8)150NS 70214651
Integrated Circuit EPROM, 256 Kbit, - 40 to +125°C 5V ±10% supply voltage in read operation Low power “CMOS” consumption - Active Current 30mA at 5MHz Programming Time: 100μs⁄Word The 256Kbit EPROM in a 28-Lead DIP type package ideally suited for microprocessor systems requiring large programs and is organized as 32,768 by 8 bits. It has a transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern.

Integrated Circuit EPROM, 256 Kbit, - 40 to +125°C

  • 5V ±10% supply voltage in read operation
  • Low power “CMOS” consumption - Active Current 30mA at 5MHz
  • Programming Time: 100μs⁄Word
    The 256Kbit EPROM in a 28-Lead DIP type package ideally suited for microprocessor systems requiring large programs and is organized as 32,768 by 8 bits. It has a transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern.
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1011370-NTE27C256-15D 2020-NTE27C256-15D 70214651
Product Name Memory - NTE27C256-15D 256kb DIP Memory IC and Storage Component EPROM 256KB(32K X 8)150NS
Access Time 150 ns 150 ns 45 ns
Operating Temperature 0 C (32 F) 0 C (32 F) -40 to ? C (-40 to ? F)
Package Type DIP; DIP DIP DIP
Pins 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - EPROM - IM6654MJG/883B - 921158-IM6654MJG/883B - Win Source Electronics
Specs
Memory Category EPROM
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details