NTE Electronics, Inc. Memory - NTE27C256-12D NTE27C256-12D

Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025859-NTE27C256-12 D Length: 152.4 mm Height: 19.05 mm Access Time: 45 ns Weight: 4.535924 g Width: 101.6 mm Categories: Memory Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025859-NTE27C256-12 D Length: 152.4 mm Height: 19.05 mm Access Time: 45 ns Weight: 4.535924 g Width: 101.6 mm Categories: Memory Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NTE27C256-12D - 1025859-NTE27C256-12D - Win Source Electronics
Laguna Hills, CA, United States
Memory - NTE27C256-12D
1025859-NTE27C256-12D
Memory - NTE27C256-12D 1025859-NTE27C256-12D
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025859-NTE27C256-12 D Length: 152.4 mm Height: 19.05 mm Access Time: 45 ns Weight: 4.535924 g Width: 101.6 mm Categories: Memory Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant

Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025859-NTE27C256-12D
Length: 152.4 mm
Height: 19.05 mm
Access Time: 45 ns
Weight: 4.535924 g
Width: 101.6 mm
Categories: Memory
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant

Buy Now
DIP Memory IC and Storage Component - 774-NTE27C256-12D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-NTE27C256-12D
DIP Memory IC and Storage Component 774-NTE27C256-12D
EPROM UV 256K-bit 32K x 8 120ns 28-Pin DIP Product overview: NTE27C256-12D from NTE Electronics, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NTE27C256-12D can be used for catalog matching and distributor lookup.

EPROM UV 256K-bit 32K x 8 120ns 28-Pin DIP Product overview: NTE27C256-12D from NTE Electronics, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NTE27C256-12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1025859-NTE27C256-12D 774-NTE27C256-12D
Product Name Memory - NTE27C256-12D DIP Memory IC and Storage Component
Memory Category EPROM
Access Time 45 ns 120 ns
Operating Temperature 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 949588-0020 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CY27C256-70JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 256 kbits
View Details