NTE Electronics, Inc. Transistor NTE274

Description
TRANSISTOR, NPN, 80V, 8A, TO-66; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; DC COLLECTOR CURRENT:8A; POWER DISSIPATION PD:50W; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:2PINS; TRANSITION FREQUENCY FT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR, NPN, 80V, 8A, TO-66; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; DC COLLECTOR CURRENT:8A; POWER DISSIPATION PD:50W; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:2PINS; TRANSITION FREQUENCY FT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 38804056 - Radwell International
Willingboro, NJ, United States
Transistor
38804056
Transistor 38804056
TRANSISTOR, NPN, 80V, 8A, TO-66; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; DC COLLECTOR CURRENT:8A; POWER DISSIPATION PD:50W; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:2PINS; TRANSITION FREQUENCY FT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, 80V, 8A, TO-66; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; DC COLLECTOR CURRENT:8A; POWER DISSIPATION PD:50W; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:2PINS; TRANSITION FREQUENCY FT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Npn, 80V, 8A, To-66; Transistor Polarity Nte Electronics - 31C3732 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 80V, 8A, To-66; Transistor Polarity Nte Electronics
31C3732
Transistor, Npn, 80V, 8A, To-66; Transistor Polarity Nte Electronics 31C3732
TRANSISTOR, NPN, 80V, 8A, TO-66; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 80V, 8A, TO-66; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category RF Transistors Transistors
Product Number 38804056 31C3732
Product Name Transistor Transistor, Npn, 80V, 8A, To-66; Transistor Polarity Nte Electronics
Transistor Type Transistor, Npn, 80V, 8A, To-66; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRFS8405TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers