BIPOLAR TRANSISTOR, PNP, -50V; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C3728 |
| Product Name | Bipolar Transistor, Pnp, -50V; Transistor Polarity Nte Electronics |
| Polarity | PNP |