TRANSISTOR, BIPOLAR, NPN, 25V, 2A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:2A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 32M3063 |
| Product Name | Transistor, Bipolar, Npn, 25V, 2A, To-92-3; Transistor Polarity Nte Electronics |
| Polarity | NPN |