NTE Electronics, Inc. Bjt, Pnp, 200V, 15A, To-66; Transistor Polarity Nte Electronics NTE2650

Description
BJT, PNP, 200V, 15A, TO-66; Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:70MHz; MSL:-RoHS Compliant: Yes
Description
BJT, PNP, 200V, 15A, TO-66; Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:70MHz; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bjt, Pnp, 200V, 15A, To-66; Transistor Polarity Nte Electronics - 31K8182 - Newark, An Avnet Company
Chicago, IL, United States
Bjt, Pnp, 200V, 15A, To-66; Transistor Polarity Nte Electronics
31K8182
Bjt, Pnp, 200V, 15A, To-66; Transistor Polarity Nte Electronics 31K8182
BJT, PNP, 200V, 15A, TO-66; Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:70MHz; MSL:-RoHS Compliant: Yes

BJT, PNP, 200V, 15A, TO-66; Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:130W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:70MHz; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 31K8182
Product Name Bjt, Pnp, 200V, 15A, To-66; Transistor Polarity Nte Electronics
Polarity PNP
Package Type TO-3
IC(max) 15000 milliamps
Unlock Full Specs
to access all available technical data