TRANSISTOR, BIPOLAR, PNP, 230V, 1A,TO-220FP-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:230V; Continuous Collector Current:1A; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 32M3056 |
| Product Name | Transistor, Bipolar, Pnp, 230V, 1A,to-220Fp-3; Transistor Polarity Nte Electronics |
| Polarity | PNP |